EN
  • EN
  • DE

MMFT3055VLT1G

Part No MMFT3055VLT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079543-MMFT3055VLT1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMFT3055VLT1G CAD Model

Description

ON Semiconductor MMFT3055VLT1G - N-Channel Power MOSFET

The ON Semiconductor MMFT3055VLT1G is a high-performance N-Channel Power MOSFET designed for a broad range of applications. This efficient power management component is a key enabler in reducing power consumption and improving energy efficiency across various electronic systems. It is commonly utilized in power supply circuits, motor controls, lighting systems, and as a switch in various types of electronic equipment.

This MOSFET operates at a drain-to-source voltage (VDS) of 60V, with a continuous drain current (ID) of 3A, providing a good balance between power handling and size. The RDS(on) value is 200 mOhm, which ensures low on-state resistance and minimizes losses during operation, leading to better overall system efficiency.

The MMFT3055VLT1G is housed in a compact SOT-223 package, making it suitable for space-constrained applications. Its surface-mount design allows for automated assembly processes, which can help reduce manufacturing costs and improve production throughput. The device boasts a power dissipation (PD) of 1.25W, which helps to maintain stability and performance even under high power and temperature conditions.

Key Features:

  • Drain-to-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 3A
  • Static Drain-to-Source On-Resistance (RDS(on)): 200 mOhm
  • High Power Dissipation (PD): 1.25W
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Enhanced dv/dt Capability
  • RoHS Compliant

Applications for the MMFT3055VLT1G are diverse and include power management in portable devices, DC/DC converters, load switches, and other situations where efficient power control is required. Its robustness and reliability make it an excellent choice for designers looking to optimize their power circuitry in both consumer and industrial electronics.

ON Semiconductor's commitment to quality ensures that the MMFT3055VLT1G MOSFET meets the stringent requirements of the modern electronics industry, providing a reliable and cost-effective solution for high-efficiency power management.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess