EN
  • EN
  • DE

MMFT3055ELT3

Part No MMFT3055ELT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236024-MMFT3055ELT3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMFT3055ELT3 CAD Model

Description

ON Semiconductor MMFT3055ELT3 N-Channel Power MOSFET

The MMFT3055ELT3 from ON Semiconductor is a high-performance N-Channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is a fundamental component for modern electronic circuits, providing a combination of fast switching, ruggedized device design, and low on-resistance.

Key Features:

  • Device Type: N-Channel MOSFET
  • Voltage Rating: 60V drain-to-source breakdown voltage (VDSS) ensures suitability for high-voltage applications.
  • Current Capacity: Continuous drain current (ID) of up to 4A, providing ample current handling capability for a variety of uses.
  • Low RDS(on): Low on-state resistance as low as 0.085 ohms minimizes power losses and improves efficiency.
  • Power Dissipation: Capable of dissipating up to 1.25W, which allows for effective management of power and thermal performance.
  • Package: Available in a surface-mount DPAK (TO-252) package, which is ideal for space-constrained applications.
  • High-Speed Switching: Fast switching speeds make it suitable for high-frequency operations.
  • Temperature Performance: Operating temperature range from -55°C to +175°C, ensuring stability and functionality across a wide range of environmental conditions.

Applications:

The MMFT3055ELT3 is versatile and can be used in various applications such as:

  • Power Management
  • DC/DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • LED Lighting

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMFT3055ELT3 is no exception. It is designed to meet the stringent requirements of the automotive industry, making it a reliable choice for both automotive and industrial applications. With its robust construction and proven performance, this N-Channel Power MOSFET is a solid choice for designers looking to enhance efficiency and longevity in their electronic designs.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
Atmel
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Omron
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess