EN
  • EN
  • DE

MMBT54012LT1

Part No MMBT54012LT1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978507-MMBT54012LT1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBT54012LT1 CAD Model

Description

ON Semiconductor MMBT5401-2LT1 PNP Transistor

The MMBT5401-2LT1 from ON Semiconductor is a high-performance PNP bipolar junction transistor (BJT) that offers a blend of power efficiency and switching speed, making it suitable for a wide range of applications. This semiconductor device is designed to handle moderate power levels while providing high voltage capacity and current gain (hFE).

Key Features:

  • Transistor Type: PNP - This transistor type has a layer of N-doped semiconductor between two layers of P-doped material, allowing for efficient current flow when a suitable voltage is applied to the base.
  • Current and Voltage Ratings: The MMBT5401-2LT1 can handle continuous collector currents up to 600 mA, and it supports collector-emitter voltages up to 150V, making it a robust choice for various electronic circuits.
  • High Gain Bandwidth Product: With a transition frequency of 50 MHz, this transistor is capable of amplifying signals with a good response up to this frequency, which is ideal for amplification in audio and other high-frequency applications.
  • Power Dissipation: It has a power dissipation of 625 mW, ensuring that it can handle the heat generated during operation without compromising performance.
  • Package: The MMBT5401-2LT1 comes in an SOT-23 package, which is a compact surface-mount package that is suitable for high-density PCB designs.

Applications:

The ON Semiconductor's MMBT5401-2LT1 is versatile and can be used in various electronic circuits, including but not limited to:

  • Signal amplification
  • Switching applications
  • Power regulation modules
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

This PNP transistor is a reliable component manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. The MMBT5401-2LT1 is designed to meet the stringent requirements of modern electronic devices, providing designers and hobbyists with a component that is both durable and efficient.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess