ON Semiconductor MMBT3904LT11AM
The ON Semiconductor MMBT3904LT11AM is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is well-suited for amplification and switching applications, offering an excellent blend of speed, efficiency, and reliability. It is commonly utilized in signal processing, power management, and control systems, making it a staple component in both commercial and industrial electronic circuits.
With its compact SOT-23 package, the MMBT3904LT11AM is optimized for space-constrained applications, providing robust performance in a small footprint. The device's low current consumption and high voltage capabilities ensure that it can efficiently handle moderate power levels while maintaining low thermal resistance. This makes it an ideal choice for portable and battery-operated devices where power efficiency is crucial.
The MMBT3904LT11AM boasts impressive electrical characteristics, including a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 60V, and emitter-base voltage (VEBO) of 6V. Its continuous collector current (IC) rating of 200mA allows it to drive moderate loads with ease. The device also features a fast switching speed, with a transition frequency (fT) of 300MHz, which is essential for high-speed signal processing applications.
ON Semiconductor's commitment to quality is evident in the MMBT3904LT11AM, which is manufactured to meet stringent industry standards. The transistor's high reliability is backed by rigorous testing, ensuring that it performs consistently across various temperature ranges and environmental conditions. Furthermore, it is designed to minimize on-state resistance, reduce leakage currents, and provide excellent linearity, which are critical for accurate amplification and precise control in electronic circuits.
In summary, the MMBT3904LT11AM from ON Semiconductor is a highly reliable NPN transistor that offers a perfect balance of size, performance, and power efficiency. Its adaptability to a multitude of applications makes it an invaluable component for designers and engineers seeking to develop sophisticated electronic systems with stringent space and power constraints.