EN
  • EN
  • DE

MMBR941LT1

Part No MMBR941LT1
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001509-MMBR941LT1
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBR941LT1 CAD Model

Description

ON Semiconductor's MMBR941LT1 High Voltage NPN Silicon Bipolar Transistor

The MMBR941LT1 is a high voltage, NPN bipolar transistor designed by ON Semiconductor, known for its exceptional performance in electronic circuits requiring fast switching and amplification. This versatile component is ideal for applications in power management, signal processing, and various other electronic systems that demand high-speed operation and reliability.

Key Features of MMBR941LT1

  • High Voltage Capability: The MMBR941LT1 is engineered to handle high voltage operations, making it suitable for power supply circuits and other high voltage applications.
  • Fast Switching Speed: With its quick response time, the transistor is perfect for circuits that require rapid switching, such as high-frequency amplifiers and oscillators.
  • Low Saturation Voltage: The low VCE(sat) of the device ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the system.
  • Surface Mount Package: Packaged in a compact SOT-23 surface mount configuration, the MMBR941LT1 saves valuable board space and is suitable for automated assembly processes.

Electrical Characteristics

The MMBR941LT1 boasts impressive electrical characteristics that include a collector-emitter voltage (VCEO) of 300V, a collector-base voltage (VCBO) of 300V, and an emitter-base voltage (VEBO) of 5V. It has a continuous collector current (IC) rating of 50mA, which supports its use in moderate power applications. Furthermore, its power dissipation is rated at 225mW, ensuring it can handle the thermal stresses associated with high-speed switching applications.

Applications

The MMBR941LT1 is a versatile component that can be used in a wide range of applications. It is particularly well-suited for:

  • Switching regulators
  • DC-DC converters
  • High voltage inverters
  • Power amplifiers
  • Motor control circuits
  • Signal amplification tasks

ON Semiconductor's commitment to quality ensures that the MMBR941LT1 is a reliable and efficient choice for designers looking to incorporate a high voltage NPN transistor into their electronic designs. Its combination of high voltage capability, fast switching, and compact form factor makes it a valuable component for a multitude of applications.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess