EN
  • EN
  • DE

MMBR901LT1

Part No MMBR901LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 235213-MMBR901LT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBR901LT1 CAD Model

Description

The MMBR901LT1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications that require efficient current control and high-speed switching. This compact semiconductor device is particularly well-suited for use in signal processing, amplification, and switching circuits where space is at a premium and reliable performance is essential.

Key Features:

  • Voltage and Current Ratings: The MMBR901LT1 boasts a collector-emitter voltage (VCEO) of 30V and collector current (IC) of 100mA, making it capable of handling moderate power levels in electronic circuits.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 7GHz, this transistor is optimized for high-frequency applications, ensuring minimal signal delay and excellent performance in RF and other high-speed communication systems.
  • Low Noise Figure: The low noise figure of this BJT makes it an excellent choice for audio amplifiers and sensitive radio receivers where signal integrity is paramount.
  • Surface-Mount Package: Enclosed in an SOT-23 package, the MMBR901LT1 is designed for surface-mount technology (SMT), facilitating efficient assembly and space-saving design in printed circuit boards (PCBs).
  • Robust Thermal Performance: The device's power dissipation of 225mW ensures stable operation over a wide temperature range, contributing to the reliability and longevity of the end product.

Applications:

The versatility of the MMBR901LT1 allows it to be used in various applications, including but not limited to:

  • High-frequency oscillators and mixers
  • IF amplifiers in television and radio systems
  • Low-noise audio preamplifiers
  • Signal processing in telecommunication devices
  • Switching circuits in digital devices

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the MMBR901LT1 is no exception. Each transistor is manufactured under stringent quality control standards to ensure reliable performance in even the most demanding applications.

For designers and engineers looking for a compact, high-frequency, and low-noise NPN transistor, the MMBR901LT1 from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

EliteMT
Lowest to $3.7539
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $0.2021

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess