EN
  • EN
  • DE

MM74HC165MTCX

Part No MM74HC165MTCX
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT PISO 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC165
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 725304-MM74HC165MTCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HC165MTCX CAD Model

Description

ON Semiconductor MM74HC165MTCX: High-Speed 8-Bit Parallel-In/Serial-Out Shift Register

The MM74HC165MTCX is a versatile and high-performance 8-bit shift register designed by ON Semiconductor, a leading figure in the semiconductor industry. This component is specifically engineered to convert parallel input data to serial output format with high precision and speed. It is a crucial element in digital systems where there is a need to reduce the number of data lines or to interface with serial communication protocols.

Key Features

  • High-Speed Operation: The MM74HC165MTCX operates at typical shift frequency of 100 MHz, making it suitable for high-speed data processing applications.
  • Low Power Consumption: Utilizing advanced silicon-gate CMOS technology, it offers low power dissipation yet high noise immunity characteristic of CMOS circuitry.
  • Parallel or Serial Shift Register Modes: It can be used in a variety of configurations, including parallel-to-serial data conversion, which is essential for microcontroller interfacing and data acquisition systems.
  • Wide Operating Voltage Range: The device can function over a broad voltage range from 2V to 6V, accommodating various logic level requirements.
  • Multiple Package Options: Available in a TSSOP-16 package, the MM74HC165MTCX is designed for space-saving and efficient PCB layout.

Applications

The MM74HC165MTCX is ideally suited for a range of digital applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Interface circuits for microprocessors/microcontrollers
  • Serial-to-parallel data conversion
  • Remote data logging

Technical Specifications

With its 8-bit parallel input and serial output configuration, the MM74HC165MTCX offers a seamless integration into digital systems. It features two output enable controls to either enable the outputs or force them to a high impedance state, thus allowing for multiple devices to share a common serial data line. The shift register also includes a direct clear input that clears the register asynchronously, ensuring a more controlled and reliable operation.

In summary, the ON Semiconductor MM74HC165MTCX shift register is a high-quality integrated circuit that provides efficient and reliable performance for a wide array of digital data processing tasks. Its combination of speed, low power consumption, and versatile operating conditions make it an excellent choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,195 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess