EN
  • EN
  • DE

MM74HC138SJ

Part No MM74HC138SJ
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 Line Decoder | IC DECODER 3-8 LINE 16-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74HC138
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1224624-MM74HC138SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC138SJ CAD Model

Description

ON Semiconductor MM74HC138SJ: A Versatile 3-to-8 Line Decoder/Demultiplexer

The MM74HC138SJ from ON Semiconductor is a high-performance, silicon-gate CMOS device that serves as a 3-to-8 line decoder or demultiplexer. This integrated circuit is particularly designed to be used in systems that require relatively high decoding or demultiplexing capabilities without sacrificing speed and power efficiency.

With its advanced CMOS technology, the MM74HC138SJ offers a robust combination of speed and power characteristics. It has a typical propagation delay time as low as 13 nanoseconds with a power consumption of only 80 microwatts per gate. This makes the MM74HC138SJ an ideal choice for battery-operated devices, portable instruments, and other applications where power efficiency is a critical parameter.

The device features three binary select inputs (A, B, and C) and an enable input that facilitates easy connection to the output of a 3-to-8 decoder without additional gating. When enabled, each output will correspond to one of the eight possible binary combinations of the select inputs. The MM74HC138SJ is designed with an active LOW output configuration, which provides an inverted output for each decoded address.

The MM74HC138SJ also includes two active LOW enable inputs (E1 and E2) and one active HIGH enable input (E3) to offer further flexibility. This enables the user to disable the device and reduce power consumption when it is not in use. Additionally, the chip's multiple enable inputs make it suitable for use in demultiplexing applications where the selection of multiple data sources is required.

ON Semiconductor's MM74HC138SJ is available in a compact SOP-16 (Small Outline Package) form factor, which is conducive to space-constrained applications. Its wide operating voltage range of 2V to 6V allows compatibility with a variety of logic families and ensures reliable operation across diverse operating conditions.

In summary, the MM74HC138SJ is a versatile and efficient solution for decoding and demultiplexing needs in digital systems. Its low power consumption, high speed, and flexible enable inputs make it a valuable component for designers looking to optimize their hardware for performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess