EN
  • EN
  • DE

MM3Z47VT1G

Part No MM3Z47VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description ZENER DIODE, 47V V(Z), 6.38%, 0. / Zener Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 9,746 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 641754-MM3Z47VT1G
Ultra Librarian 3D Model Ultra Librarian MM3Z47VT1G CAD Model

Description

ON Semiconductor MM3Z47VT1G Zener Diode

The ON Semiconductor MM3Z47VT1G is a robust and precise Zener diode, designed for providing a reliable voltage reference in a wide array of electronic applications. This semiconductor device is particularly suitable for use in voltage regulation scenarios, offering both stability and protection for sensitive electronic components.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 47V, the MM3Z47VT1G is perfect for applications requiring a stable reference voltage in this range.
  • Power Dissipation: Capable of dissipating up to 300mW of power, making it suitable for medium-power applications.
  • Package: The device comes in a convenient SOD-323 package, which is known for its small footprint and suitability for high-density mounting.
  • High Precision: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance.
  • Operating Temperature Range: It operates effectively within a wide temperature range from -55°C to +150°C, making it versatile for diverse environmental conditions.

Applications:

The MM3Z47VT1G is an excellent choice for various applications, including:

  • Power management in consumer electronics such as TVs, radios, and computers.
  • Overvoltage protection circuits to safeguard sensitive components.
  • Voltage reference in battery chargers, power supplies, and other electronic devices.
  • Motor control circuits where consistent voltage levels are crucial for performance.

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, ensuring that the MM3Z47VT1G Zener diode meets high-quality standards for reliability and performance. This component is RoHS compliant, reflecting a commitment to environmental sustainability and safety.

In summary, the ON Semiconductor MM3Z47VT1G is a versatile and reliable Zener diode that offers excellent voltage regulation capabilities for a variety of electronic applications. With its precise voltage control, small package size, and adherence to quality standards, it's an ideal choice for designers and engineers looking for a dependable voltage reference solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,000 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess