EN
  • EN
  • DE

MM1380R

Part No MM1380R
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 233581-MM1380R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM1380R CAD Model

Description

ON Semiconductor MM1380R Integrated Circuit

The MM1380R is a versatile and high-performance integrated circuit (IC) from ON Semiconductor, a renowned leader in the semiconductor industry. This IC is specifically designed to deliver efficient power management solutions for a wide range of electronic applications. The MM1380R is an ideal choice for designers looking to enhance the reliability and functionality of their power supply systems.

The MM1380R is characterized by its low dropout voltage, which ensures stable operation even under low input voltage conditions. This feature makes the IC particularly suitable for battery-powered devices, where maintaining power efficiency is crucial. The IC's ability to operate with a minimal voltage difference between the input and output extends the battery life, thereby providing an economical and eco-friendly solution for portable electronics.

With its compact form factor, the MM1380R is a space-saving component that can easily be integrated into modern, miniaturized electronic devices without compromising performance. It is commonly employed in applications such as mobile phones, personal digital assistants (PDAs), and other portable gadgets where space is at a premium.

The MM1380R also boasts excellent thermal performance, thanks to its advanced design and high-quality materials. This ensures that the IC operates within safe temperature ranges, thereby preventing overheating and potential damage to the device. The thermal characteristics of the MM1380R also contribute to its longevity, making it a reliable choice for long-term use in products that require consistent performance over time.

For designers and engineers who prioritize safety, the MM1380R comes with built-in protection features. These include over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the IC and connected components from various electrical hazards. These protective measures not only extend the life of the electronic device but also ensure user safety.

In conclusion, the ON Semiconductor MM1380R is a high-quality, efficient, and reliable IC that offers an excellent power management solution for a diverse array of electronic applications. Its integration of efficiency, compactness, thermal management, and safety features make it an indispensable component for modern electronics design.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617
Atmel
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $0.9506
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Coilcraft
Lowest to $1.5451

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess