The ON Semiconductor MLL5252BT1 is a high-quality Zener diode designed for providing a reliable voltage reference. This electronic component is a staple in voltage regulation applications, where it is essential to maintain a stable voltage level despite fluctuations in the power supply or load conditions. The MLL5252BT1 is part of ON Semiconductor's broad portfolio of Zener diodes, known for their durability and performance.
Key Features
- Voltage Regulation: With a nominal Zener voltage of 33V, the MLL5252BT1 offers precise voltage regulation, making it ideal for use in various electronic circuits.
- Power Dissipation: This device can handle up to 500 mW of power dissipation, ensuring reliable operation under typical circuit conditions.
- Surface Mount Package: The MLL5252BT1 comes in a DO-213AB package, which is suitable for surface mount technology (SMT), allowing for compact and efficient PCB designs.
- Temperature Stability: The Zener diode operates within a broad temperature range, ensuring consistent performance across diverse operating conditions.
- Tolerance: It offers a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.
Applications
The MLL5252BT1 is versatile and can be used in various applications including:
- Voltage reference in power supplies
- Surge protection in sensitive electronics
- Voltage stabilization for integrated circuits
- Wattage drivers in LED lighting systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MLL5252BT1 is no exception. Each diode is meticulously tested to ensure it meets the stringent requirements for industrial and consumer electronic devices. Whether you're designing power management systems or looking to enhance circuit protection, the MLL5252BT1 Zener diode is an excellent choice for maintaining voltage integrity.