EN
  • EN
  • DE

MJW16206

Part No MJW16206
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 500 V
Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1004163-MJW16206
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJW16206 CAD Model

Description

The MJW16206 is a high-performance NPN bipolar power transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to meet the stringent requirements of high-power switching applications and audio amplifiers. With its robust construction and state-of-the-art manufacturing, the MJW16206 is ideal for a wide range of industrial and consumer applications.

Key Features

  • High Current Handling: The MJW16206 is capable of handling high collector currents up to 16A, making it suitable for demanding power applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) rating of 250V, this transistor can be used in circuits with high operating voltages.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The fast switching capabilities of the MJW16206 make it an excellent choice for applications requiring quick response times.
  • Complementary PNP Type: The transistor has a complementary PNP partner, allowing for the creation of push-pull amplifier configurations.
  • TO-247 Package: Encased in a TO-247 package, the MJW16206 offers improved thermal performance and is easy to mount on a heatsink for enhanced heat dissipation.

Applications

The MJW16206 transistor is versatile and can be used in a variety of applications, including:

  • Power supplies and converters
  • Motor control circuits
  • Audio power amplifiers
  • Switching regulators
  • Inverters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MJW16206 is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance. Customers can trust in the consistent quality of ON Semiconductor's products for their critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess