EN
  • EN
  • DE

MJD32C1G

Part No MJD32C1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Designed for general purpose amplifier and low speed switching applications.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-252-3
Collector Base Voltage (VCBO) 100 V
Collector Emitter Saturation Voltage 1.2 V
Collector Emitter Voltage (VCEO) 100 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 3 MHz
hFE Min 25
Max Collector Current 3 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.56 W
Min Operating Temperature -65 °C
Polarity PNP
RoHS Compliant
Win Source Part Number 1078896-MJD32C1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJD32C1G CAD Model

Description

The MJD32C1G is a high-performance PNP bipolar power transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to deliver continuous collector current of up to 3A with a power dissipation of 20W, making it suitable for a wide range of power amplification and switching applications.

Key Features

  • Collector-Emitter Voltage (VCEO): The MJD32C1G boasts a collector-emitter voltage of -100V, providing ample voltage handling capability for various electronic circuits.
  • Collector Current (IC): With a continuous collector current rating of -3A, this component can handle significant current loads, making it ideal for power regulation tasks.
  • Power Dissipation: The device can dissipate up to 20W of power, which allows it to maintain stable operation even under high load conditions.
  • DC Current Gain (hFE): Featuring a high DC current gain, the MJD32C1G ensures efficient current amplification, which is crucial for driving heavy loads or in applications requiring high gain.
  • Complementary NPN Type: The MJD32C1G is complemented by the MJD31C1G, an NPN type transistor, which allows for the creation of complementary or push-pull amplifier configurations.
  • Package: It comes in a DPAK (TO-252) surface-mount package, which is both space-saving and suitable for automated assembly processes.

Applications

The MJD32C1G is versatile and can be used in various applications such as:

  • Power management in consumer electronics
  • Linear and switched mode power supplies
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification
  • Load switch applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJD32C1G is manufactured with the highest standards ensuring reliability and performance in demanding electronic systems. Its robustness and longevity make it a preferred choice for engineers and designers looking for components that can withstand rigorous operational conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess