EN
  • EN
  • DE

MJB42CG

Part No MJB42CG
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description 6.0 A, 100 V PNP Bipolar Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263-3
Collector Base Voltage (VCBO) 100 V
Collector Emitter Saturation Voltage 1.5 V
Collector Emitter Voltage (VCEO) 100 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 3 MHz
hFE Min 30
Lead Free Yes
Max Collector Current 6 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 65 W
Min Operating Temperature -65 °C
Number of Pins 3
Polarity PNP
RoHS Compliant
Win Source Part Number 1078890-MJB42CG
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJB42CG CAD Model

Description

The MJB42CG is a robust NPN bipolar power transistor designed by ON Semiconductor, renowned for its high-power and high-speed switching capabilities. This device is a perfect solution for a wide range of applications requiring efficient power regulation and amplification, including but not limited to, power supplies, motor controls, and inverter circuits.

Key Features:

  • Voltage and Current Handling: The MJB42CG is capable of withstanding collector-emitter voltages up to 100V, and collector currents up to 6A, making it suitable for high-voltage applications.
  • Power Dissipation: With a power dissipation of 65W, this transistor can handle significant energy without compromising performance, ensuring reliability in demanding situations.
  • High DC Current Gain: A high DC current gain (hFE) allows for better amplification of the input signal, providing an effective and precise response in electronic circuits.
  • Speed: The MJB42CG boasts a fast switching speed, which is essential for applications where rapid on-off sequences are critical.
  • TO-263 Package: The device comes in a TO-263 (D2PAK) package, which is known for its excellent power handling and thermal characteristics, as well as its compact footprint.

Applications:

The versatility of the MJB42CG allows it to be implemented in various sectors, including:

  • Switching regulators
  • Power inverters
  • Motor control systems
  • Audio amplifiers
  • Switch mode power supplies (SMPS)

Reliability and Quality:

ON Semiconductor is committed to providing high-quality products. The MJB42CG is no exception, as it is designed to meet rigorous industry standards for performance and reliability. With its robust construction, this transistor ensures a long operational life and consistent performance, making it a trusted choice for engineers and designers across various industries.

Overall, the MJB42CG from ON Semiconductor is a powerful and reliable component that offers a blend of high-speed switching, efficiency, and thermal stability, making it an excellent choice for high-power applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess