The MIMA151WKT1G is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a P-Channel MOSFET, which is a type of field-effect transistor that stands out for its high efficiency and reliability. The MIMA151WKT1G is primarily used for switching and amplification applications in various electronic devices.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (Vdss): -20V
- Current - Continuous Drain (Id) @ 25°C: -3A
- Rds On (Max) @ Id, Vgs: 70 mOhm @ -1.8A, -4.5V
- Power Dissipation (Pd): 1.25W
- Operating Temperature Range: -55°C to +150°C
- Mounting Type: Surface Mount
- Package / Case: SC-75, SOT-416
- Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant
Applications
The MIMA151WKT1G is suitable for a wide range of applications due to its low on-resistance and high current handling capability. It is ideal for load switch applications, power management, and other situations where a high-efficiency P-Channel MOSFET is required. Its small form factor makes it particularly useful in portable and space-constrained applications.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the demanding requirements of the electronics industry. The MIMA151WKT1G is no exception, as it is designed to ensure long-term reliability and performance. It undergoes rigorous testing and quality assurance processes to guarantee that it performs to the highest standards.
Environmental Compliance
As part of ON Semiconductor's dedication to environmental stewardship, the MIMA151WKT1G is manufactured with eco-friendly materials and processes. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in a variety of markets worldwide.