EN
  • EN
  • DE

MH68HC12BL16CFU8DK56

Part No MH68HC12BL16CFU8DK56
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 228653-MH68HC12BL16CFU8DK56
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MH68HC12BL16CFU8DK56 CAD Model

Description

The ON Semiconductor MH68HC12BL16CFU8DK56 is a highly integrated microcontroller unit (MCU) designed for advanced automotive and industrial applications. This powerful MCU is part of ON Semiconductor's reputable and robust family of controllers, known for their reliability and performance under demanding conditions.

At the core of the MH68HC12BL16CFU8DK56 is a 16-bit CPU12 central processing unit, which is an enhanced version of the industry-standard M68HC11 microcontroller architecture. This CPU is designed to offer a perfect balance between low power consumption and high-speed processing, with a maximum CPU clock frequency that ensures swift and efficient operation for time-critical tasks.

The device comes equipped with an ample 16KB of on-chip flash memory, providing sufficient space for complex program code. This non-volatile memory is reprogrammable and retains data without power, making it ideal for applications that require frequent code updates or data logging. Additionally, the MCU features 8KB of RAM, allowing for robust data manipulation and buffer storage.

For connectivity and interfacing, the MH68HC12BL16CFU8DK56 offers a range of peripherals. It includes multiple communication interfaces such as serial communication interface (SCI) and serial peripheral interface (SPI), which facilitate easy data exchange with other devices and sensors. The MCU also boasts an array of input/output ports, timers, and an analog-to-digital converter (ADC), which are essential for sensor interfacing and real-time control tasks.

The MH68HC12BL16CFU8DK56 is packaged in a compact form factor, ensuring it can fit into tight spaces while providing ample functionality. Its robust design is characterized by enhanced electrostatic discharge (ESD) protection, ensuring the device's longevity and stability in harsh electrical environments.

ON Semiconductor's MH68HC12BL16CFU8DK56 is a testament to the company's commitment to delivering high-quality, high-performance components. It is an ideal choice for designers and engineers looking to develop sophisticated automotive systems, industrial controls, and other applications that require a reliable and powerful microcontroller.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $5.6838
ESMT
Lowest to $3.2617
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.0845
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $2.9349

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess