The MGF1N02ELT1G is a cutting-edge N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is tailored to meet the high-performance requirements of modern electronic applications, providing efficient power management and signal processing capabilities.
Key Features
- Low On-Resistance: The device offers very low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High-Speed Switching: Engineered for high-speed switching, the MGF1N02ELT1G is an excellent choice for applications requiring fast switching times.
- Gate Charge: It features a minimal gate charge, which further enhances its switching performance.
- Drain-Source Voltage (Vds): The transistor can withstand a drain-source voltage of up to 20V, making it suitable for a variety of electronic circuits.
- Continuous Drain Current (Id): It supports a continuous drain current of 1.7A, providing robust current handling capability.
- Power Dissipation: With a power dissipation of 1.25W, the MGF1N02ELT1G can handle moderate power levels without overheating.
Applications
The MGF1N02ELT1G is versatile and can be used in a wide range of applications, including:
- Power Management Systems
- DC/DC Converters
- Battery Powered Devices
- Motor Control Circuits
- Switching Regulators
- Load/Power Switching
Package and Reliability
This MOSFET comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability. ON Semiconductor's commitment to quality ensures that the MGF1N02ELT1G provides consistent performance and a long operational lifespan, even under challenging conditions.
Environmental Compliance
ON Semiconductor is dedicated to environmental stewardship. The MGF1N02ELT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.