The ON Semiconductor MF15N06V is a high-performance N-Channel MOSFET designed to deliver efficient power management and conversion for a diverse range of electronic applications. This power MOSFET is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help reduce global energy use.
Key Features:
- High Drain-Source Breakdown Voltage: The MF15N06V boasts a drain-source breakdown voltage of 60V, making it suitable for high-voltage applications.
- Low On-Resistance: With an on-resistance of just 15 mΩ, this MOSFET ensures minimal power loss and improves overall efficiency in circuits.
- High Continuous Drain Current: It can support a continuous drain current of 15A, allowing it to handle significant power levels for its size.
- Low Gate Charge: The device features a low gate charge, which facilitates faster switching speeds and reduces switching losses.
- Enhanced Body Diode: An integrated body diode with low reverse recovery time reduces noise and improves performance in fast-switching applications.
Applications:
The MF15N06V is versatile and can be used in a variety of applications, including:
- Power supply converters
- DC-DC converters
- Motor drives
- Battery management systems
- Automotive applications
- Switch mode power supplies (SMPS)
Quality and Reliability:
ON Semiconductor is a trusted leader in semiconductor solutions, and the MF15N06V MOSFET is built to meet high standards of quality and reliability. It is designed to withstand rigorous conditions while maintaining optimal performance, making it a reliable choice for both industrial and consumer electronics.
Environmental Impact:
Committed to environmental stewardship, ON Semiconductor ensures that the MF15N06V is compliant with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment helps to reduce the environmental impact of electronic components and promotes sustainability.
With its robust design, high efficiency, and versatility, the MF15N06V from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.