EN
  • EN
  • DE

MDD04N60ZT4G

Part No MDD04N60ZT4G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 226975-MDD04N60ZT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MDD04N60ZT4G CAD Model

Description

Product Overview: MDD04N60ZT4G - ON Semiconductor

The MDD04N60ZT4G is a high-performance N-channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power solutions for a wide range of applications, including power management, computing, automotive, and consumer electronics.

Key Features

  • High Efficiency: The device is optimized for low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency.
  • Power Density: With its compact size, the MDD04N60ZT4G offers excellent power density, making it suitable for space-constrained applications.
  • High Current Capability: This MOSFET is capable of handling high currents, making it an ideal choice for high-power applications.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, the MDD04N60ZT4G can operate reliably at higher temperatures, extending its range of potential uses.
  • Low Gate Charge: The low gate charge (QG) ensures fast switching performance, which is critical in reducing switching losses.

Applications

The versatile nature of the MDD04N60ZT4G MOSFET makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • LED Lighting
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The MDD04N60ZT4G is equipped with an array of technical specifications that make it a reliable and efficient choice for designers:

  • Voltage Rating: 600V
  • Continuous Drain Current: 4A
  • Power Dissipation: 125W
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-252 (DPAK)

ON Semiconductor's MDD04N60ZT4G MOSFET is a powerful component that offers a blend of efficiency, performance, and reliability for various electronic designs. Its robust construction and thermal management capabilities make it a go-to choice for engineers looking to optimize their power systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $3.2617
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Omron
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess