The MCR97A6 is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed to suit a wide range of applications requiring high surge capability and excellent unidirectional blocking voltage strength. This SCR is a perfect choice for controlled rectifier applications, where it can be used in phase control operations in converters, power control in AC systems, and as an on/off switch in various circuits.
With a repetitive peak reverse voltage (VRRM) of 600V and an average on-state current (IT(AV)) of 12A, the MCR97A6 offers a balanced performance for medium power applications. The device can handle surge currents up to 100A, making it highly resilient to spikes and surges commonly found in industrial environments. This makes it an ideal choice for motor control, lighting control, and overvoltage protection in power supplies.
The MCR97A6 is housed in a TO-220AB package, which is a widely accepted standard for power devices due to its ease of mounting and good thermal performance. Its lead-free finish and RoHS compliance ensure that it meets the latest environmental standards, making it suitable for use in green products and applications.
Key Features:
- Repetitive Peak Reverse Voltage (VRRM): 600V
- Average On-State Current (IT(AV)): 12A
- Non-Repetitive Peak On-State Current (ITSM): 100A
- Gate Trigger Current (IGT): Max 15mA
- Gate Trigger Voltage (VGT): Max 1.5V
- Operating Junction Temperature Range: -40°C to 125°C
- Package: TO-220AB
- RoHS compliant
The MCR97A6 SCR is a versatile component that provides a reliable solution for designers looking to implement efficient power control in their circuits. With its high blocking voltage and surge current capabilities, it is engineered to withstand the rigors of tough industrial applications while still providing precision control in sensitive electronics.