The MCH6632 from ON Semiconductor is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The MCH6632 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency in operation.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is capable of handling fast switching operations, making it an ideal choice for high-frequency power supplies and converters.
- Voltage Rating: With a drain-source voltage rating of 30V, the MCH6632 is well-suited for a variety of mid-range power applications.
- Compact Package: Housed in a compact TSMT6 package, the MCH6632 is designed for space-constrained applications, offering excellent power density for its size.
Applications
The ON Semiconductor MCH6632 is versatile and can be used in a wide array of applications, including:
- DC/DC converters
- Power management modules
- Battery-powered devices
- Load switches
- Motor control circuits
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
30V |
| Continuous Drain Current (ID) |
6A |
| Power Dissipation (PD) |
1.5W |
| RDS(on) |
19 mΩ |
With its robust design and superior performance characteristics, the MCH6632 is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems. ON Semiconductor's dedication to quality ensures that this MOSFET will deliver consistent performance and durability for a wide range of electronic applications.