EN
  • EN
  • DE

MCH6614

Part No MCH6614
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225420-MCH6614
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6614 CAD Model

Description

ON Semiconductor MCH6614 - N-Channel Power MOSFET

The ON Semiconductor MCH6614 is a high-performance N-Channel Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This device is particularly suited for power management tasks within consumer electronics, computing devices, and industrial equipment. Its low on-resistance and high switching speed make it an ideal choice for power conversion and management solutions.

Key Features

  • Low On-Resistance: The MCH6614 offers an exceptionally low drain-source on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in circuits where it is deployed.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, allowing for efficient operation in high-frequency power supplies and converters. It ensures minimal switching losses and is well-suited for applications requiring fast switching performance.
  • Advanced Power Trench Technology: Leveraging ON Semiconductor's power trench technology, the MCH6614 ensures optimal performance by combining reduced charge with a rugged polysilicon gate structure.
  • Compact Design: Available in a compact SOT-23 package, the MCH6614 saves valuable board space without compromising on power handling capabilities.
  • High Drain-Source Voltage: With a maximum drain-source voltage (VDSS) rating, this MOSFET can handle high voltage applications, providing designers with greater flexibility in their circuit designs.

Applications

The MCH6614 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supply load switches
  • Battery management systems
  • Motor control circuits
  • Switching regulators

Conclusion

ON Semiconductor's MCH6614 N-Channel Power MOSFET is a high-efficiency, high-speed switching solution that offers designers a compact, robust, and versatile component for their power management needs. Its advanced features ensure that it can meet the demands of a wide range of applications, providing reliable performance in a small footprint. Whether it's for consumer electronics or industrial applications, the MCH6614 is an excellent choice for efficient and effective power control.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $1.0845
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $0.9506
ESMT
Lowest to $2.9349
EliteMT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess