EN
  • EN
  • DE

MCH6403-TL-E

Part No MCH6403-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225396-MCH6403-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6403-TL-E CAD Model

Description

Product Overview: MCH6403-TL-E by ON Semiconductor

The MCH6403-TL-E is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. Designed with advanced technology for optimal efficiency, this MOSFET is an ideal choice for a variety of applications, including load switch and power management functions in consumer electronics, computing devices, and portable equipment.

Key Features

  • Low On-Resistance: The MCH6403-TL-E boasts an incredibly low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in electronic circuits.
  • High-Speed Switching: Engineered for quick response times, this MOSFET supports high-speed switching operations, making it suitable for high-frequency power conversion and regulation tasks.
  • Low Drive Voltage: It operates at a low gate drive voltage, which makes it compatible with lower voltage logic levels and reduces power consumption during operation.
  • Small Package Size: The compact SOT-23 package allows for space-saving designs, essential in today's miniaturized electronic assemblies.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MCH6403-TL-E is designed to meet RoHS standards, minimizing the environmental impact of electronic components.

Applications

The versatility of the MCH6403-TL-E makes it an excellent component for a wide range of applications. It is particularly suited for:

  • Power Management in Smartphones and Tablets
  • Battery Powered Systems
  • DC/DC Converters
  • Load Switching Applications
  • Portable Media Players and Handheld Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MCH6403-TL-E is manufactured under strict quality control standards, ensuring that it meets the high expectations of the electronics industry. With ON Semiconductor's expertise in MOSFET technology, customers can expect consistent performance and durability from the MCH6403-TL-E.

For detailed product specifications, technical datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853
Shindengen
Lowest to $0.2021
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess