The MCH6307-N-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed for power management applications in consumer electronics, industrial systems, and communication devices. This MOSFET is part of ON Semiconductor's extensive portfolio, renowned for its reliability and efficiency in various electronic circuits.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -3.5A
- Power Dissipation (PD): 1.25W
- RDS(on): Low on-resistance for higher efficiency
- Package: SuperSOT™-6, offering a compact footprint for space-constrained applications
Applications
The MCH6307-N-TL-E is suitable for a wide range of applications where efficient power management and space-saving are critical. It is commonly used in:
- Load switches
- Battery management systems
- Power distribution circuits
- DC/DC converters
- Portable devices such as smartphones and tablets
Product Benefits
The MCH6307-N-TL-E MOSFET is designed to provide optimal performance with minimal power loss. Its low threshold voltage makes it suitable for low voltage applications, and the low RDS(on) ensures high efficiency and reduced heat generation. The SuperSOT™-6 package is ideal for applications where PCB space is at a premium, and the device's robustness against thermal and electrical stresses makes it a reliable choice for demanding environments.
With ON Semiconductor's commitment to quality, the MCH6307-N-TL-E is manufactured to meet high standards, ensuring stable operation and longevity in your applications. Whether you're designing power supplies, motor controls, or energy-efficient solutions, this MOSFET is an excellent choice to enhance system performance.