The MCH5803-TL-E is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leading name in the industry known for its high-quality and reliable components. This product is a MOSFET transistor, specifically crafted to meet the demanding requirements of modern electronic circuits.
Key Features
- Type: P-Channel
- Drain-Source Voltage (Vdss): -60V
- Current - Continuous Drain (Id) @ 25°C: -2A
- Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
- Rds On (Max) @ Id, Vgs: 155 mOhm @ -1A, -10V
- Gate Charge (Qg) (Max) @ Vgs: 8.5nC @ -10V
The MCH5803-TL-E is a P-channel MOSFET that offers a drain-source voltage (Vdss) of -60V, which makes it ideal for applications that require a high breakdown voltage. The component can handle a continuous drain current (Id) of -2A at 25°C, ensuring it can support a considerable current flow for various electronic tasks.
One of the standout features of this MOSFET is its low on-state resistance (Rds on). With a maximum of 155 mOhm at -1A and -10V, the MCH5803-TL-E exhibits excellent efficiency, minimizing energy loss and heat generation during operation. This characteristic is particularly beneficial in power management applications where energy conservation is critical.
Applications
The MCH5803-TL-E is versatile and can be used in a wide range of applications, including:
- Power management systems
- DC/DC converters
- Motor drives
- Load switches
- Battery management
- Switching circuits
With its robust construction and reliable performance, the MCH5803-TL-E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the efficiency and durability of their electronic systems. Its compact size and low gate charge also make it suitable for high-speed switching applications where space and power conservation are at a premium.
ON Semiconductor's commitment to quality ensures that the MCH5803-TL-E meets the stringent standards required for industrial and commercial use, providing a dependable solution for your electronic design challenges.