ON Semiconductor MCH3317-TL-F MOSFET
The ON Semiconductor MCH3317-TL-F is a high-performance, P-Channel MOSFET that delivers efficiency and reliability for a wide range of applications. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing a compact and power-efficient solution for switching and amplification needs.
Key Features:
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -6A
- Power Dissipation (PD): 1.25W
- Gate-Source Voltage (VGS): ±12V
- RDS(on): 45 mΩ at VGS = -4.5V
- Package: TUMT6
Applications:
The MCH3317-TL-F is suitable for a variety of applications, including:
- Power Management
- Load Switch
- Battery Protection
- DC/DC Converters
- Power Amplification
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MCH3317-TL-F is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. This MOSFET is designed to withstand harsh environments and is capable of operating over a wide temperature range, making it a reliable choice for industrial and automotive applications.
Environmental Compliance:
The MCH3317-TL-F is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create green products. By choosing this MOSFET, designers can meet both performance and environmental standards with ease.
Whether you're designing power supplies, motor controllers, or any other application that requires a robust P-Channel MOSFET, the ON Semiconductor MCH3317-TL-F offers the performance and reliability needed to get the job done.