EN
  • EN
  • DE

MCH3308

Part No MCH3308
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225286-MCH3308
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3308 CAD Model

Description

ON Semiconductor MCH3308 - N-Channel MOSFET

The MCH3308 from ON Semiconductor is a high-performance N-Channel MOSFET designed to deliver efficient power management and control in a variety of applications. This compact and reliable semiconductor device is optimized for low on-resistance and high switching speed, making it an ideal choice for power conversion and management tasks in modern electronic circuits.

Key Features:

  • Low On-Resistance: The MCH3308 boasts a very low on-resistance, which translates to reduced power loss and improved efficiency during operation. This feature is particularly important in applications where power efficiency is critical.
  • High-Speed Switching: With its fast switching capabilities, the MCH3308 is suitable for high-frequency applications, ensuring that power can be modulated quickly and accurately as needed.
  • Gate Charge: The device is designed with a low gate charge, which minimizes the energy required to turn the MOSFET on and off. This contributes to the overall energy-saving characteristics of the MCH3308.
  • High Maximum Voltage: It can handle a maximum voltage of 30V, providing a good margin for various electronic applications that require a robust voltage range.

Applications:

The MCH3308 N-Channel MOSFET is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Load switching
  • Battery management systems

Package and Reliability:

ON Semiconductor has packaged the MCH3308 in a compact SOT-23 package, which is suitable for space-constrained applications. The device's small footprint does not compromise its performance or reliability, making it an excellent choice for both portable and stationary electronic devices. Additionally, the MCH3308 is characterized by its robust thermal performance, ensuring reliable operation even under varying environmental conditions.

Overall, the MCH3308 N-Channel MOSFET from ON Semiconductor stands out for its efficiency, speed, and versatility, fitting a broad range of power management applications where performance and reliability are paramount.

You May Also Be Interested in

Agere Systems
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
Shindengen
Lowest to $5.6838
Coilcraft
Lowest to $1.5451
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6935 $59.2570
53+ $2.2095 $117.1035
81+ $2.1414 $173.4534
112+ $2.0721 $232.0752
145+ $2.0028 $290.4060
193+ $1.7960 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess