EN
  • EN
  • DE

MCH3308-TL-E

Part No MCH3308-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225289-MCH3308-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3308-TL-E CAD Model

Description

The MCH3308-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed for use in a variety of electronic applications. This MOSFET is well-suited for power management tasks thanks to its efficient power handling and low on-resistance. It is commonly used in load switch, power conversion, and battery management applications due to its reliability and efficiency.

With a drain-source voltage (Vdss) of -30V and a continuous drain current (Id) of -8A, the MCH3308-TL-E is capable of handling significant power for its size. The device features a low threshold voltage (Vgs(th)) making it easy to drive and suitable for low voltage applications. Its power dissipation (Pd) is rated at 1.4W, ensuring that it can handle a reasonable amount of power without overheating.

The MCH3308-TL-E offers a low on-state resistance (Rds(on)) of just 28mΩ at a Vgs of -10V, which minimizes power loss and improves overall efficiency. This low Rds(on) also helps in reducing the conduction losses when the device is in the ON state, making it an energy-efficient choice for designers.

Packaged in a compact SOP-8 package, the MCH3308-TL-E is designed for space-constrained applications. Its surface-mount package allows for efficient assembly and integration into PCBs, making it ideal for modern electronics where space is at a premium.

ON Semiconductor's expertise in MOSFET technology is evident in the MCH3308-TL-E's design, which offers fast switching speeds and robust thermal performance. The device also features built-in protection against electrostatic discharge (ESD), enhancing its durability and lifespan in challenging environments.

In summary, the MCH3308-TL-E MOSFET from ON Semiconductor is a versatile and efficient component that offers designers a balance between performance and size. Its low on-resistance, high current capacity, and small form factor make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $1.3456
Atmel
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Lowest to $0.2021

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1696 $58.5120
830+ $0.1392 $115.5360
1,290+ $0.1348 $173.8920
1,770+ $0.1305 $230.9850
2,290+ $0.1261 $288.7690
3,065+ $0.1131 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess