EN
  • EN
  • DE

MCH3307-TL

Part No MCH3307-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225284-MCH3307-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCH3307-TL CAD Model

Description

The MCH3307-TL is a state-of-the-art, P-Channel MOSFET developed by ON Semiconductor, designed for high-efficiency power management in a wide range of electronic applications. This advanced semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions for power conversion and management challenges faced by modern electronic systems.

Key Features

  • Low On-Resistance: The MCH3307-TL offers exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in circuit operation.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for applications where switching speed is critical, such as in power supplies and DC-DC converters.
  • Low Threshold Voltage: The device operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring compatibility with modern low-voltage logic levels.

Applications

The versatility of the MCH3307-TL allows it to be used across a diverse array of applications. It is particularly suited for:

  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery-Powered Circuits
  • Load Switching
  • Motor Control Systems

Product Specifications

The MCH3307-TL operates within a -30V drain-source voltage range and can handle a continuous drain current of up to -6A, making it robust enough for demanding applications. Its compact SOT-23 package ensures minimal footprint on PCBs, which is critical for space-constrained designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCH3307-TL is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. This product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The MCH3307-TL from ON Semiconductor is a robust and versatile P-Channel MOSFET that offers exceptional performance for a wide range of power management applications. Its low on-resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for designers looking to enhance efficiency and reduce the size of their electronic systems.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.0845
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4267 $58.2408
59+ $1.9912 $117.4808
90+ $1.9300 $173.7000
124+ $1.8676 $231.5824
160+ $1.8053 $288.8480
215+ $1.6182 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess