EN
  • EN
  • DE

MCH3301-TL

Part No MCH3301-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225277-MCH3301-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3301-TL CAD Model

Description

ON Semiconductor MCH3301-TL Power MOSFET

The MCH3301-TL from ON Semiconductor is a robust and efficient power MOSFET designed to meet the needs of modern electronic applications. This device is part of ON Semiconductor's high-performance MOSFET series, which is renowned for its low on-state resistance, high-speed switching, and reliability under various conditions.

Key Features:

  • Low On-Resistance: The MCH3301-TL boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is critical for applications that demand high power density and energy savings.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is an excellent choice for high-frequency power switching applications. It ensures minimal switching losses and is suitable for use in power supplies, converters, and other circuits that require rapid on-off cycles.
  • Compact Surface-Mount Package: The device comes in a space-saving SOT-23 package, making it ideal for compact designs where board space is at a premium. This package also provides excellent thermal performance for better reliability.
  • Gate Charge Optimization: The MCH3301-TL is designed with optimized gate charge characteristics, which reduces the power required to drive the MOSFET. This leads to reduced switching losses and better control of the switching behavior.

Applications:

The MCH3301-TL is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Control Systems
  • Battery Management
  • Load Switches
  • Portable Devices

Reliability and Performance:

ON Semiconductor is committed to providing products that meet the highest standards of quality and performance. The MCH3301-TL is no exception, offering reliable operation even under challenging conditions. It is designed to withstand high continuous and pulsed currents, making it a durable choice for demanding applications.

With its combination of efficiency, speed, and compact form factor, the MCH3301-TL from ON Semiconductor is an exemplary solution for designers looking to optimize their power circuitry without compromising on performance or space.

You May Also Be Interested in

ESMT
Lowest to $2.9349
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4075 $65.8525
15+ $7.7189 $115.7835
24+ $7.4775 $179.4600
32+ $7.2372 $231.5904
42+ $6.9958 $293.8236
56+ $6.2717 $351.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess