ON Semiconductor's MCH3218-TL-E MOSFET
The MCH3218-TL-E is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is engineered to deliver efficient power conversion and control within a compact form factor, making it suitable for a wide range of electronic applications.
Key Features:
- Low On-Resistance: The MCH3218-TL-E boasts an exceptionally low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
- High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, making it ideal for power supplies and DC-DC converters.
- Compact Package: Housed in a small TSMT package, the MCH3218-TL-E is perfect for space-constrained applications, offering a space-saving solution without compromising on performance.
- Low Drive Voltage: It operates at low drive voltages, making it compatible with low-voltage logic circuits, reducing the need for additional level-shifting components.
- High Reliability: ON Semiconductor's commitment to quality ensures that the MCH3218-TL-E is reliable for long-term use, even in demanding conditions.
Applications:
The versatility of the MCH3218-TL-E allows it to be used in various applications, including:
- Power management modules
- DC-DC converters
- Battery-powered devices
- Load switches
- Motor control circuits
Technical Specifications:
The MCH3218-TL-E has the following technical specifications:
- Drain-Source Voltage (VDS): 20V
- Continuous Drain Current (ID): 6A
- Power Dissipation (PD): 1.25W
- Gate Threshold Voltage (VGS(th)): 1.5V
- Static Drain-Source On-Resistance (RDS(on)): 30mΩ
With its robust construction and advanced specifications, the MCH3218-TL-E from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient MOSFET for their electronic projects. Its performance and compact size make it a versatile component that can meet the demands of modern electronic designs.