EN
  • EN
  • DE

MC74VHC4316DG

Part No MC74VHC4316DG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 16SOIC / 4 Circuit IC Switch 1:1 90Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tube
Product Status Obsolete
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 90Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±2V ~ 6V
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74VHC4316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74VHC4316DG-OS,ONSONSMC74VHC4316DG
Standard Package 48
Win Source Part Number 1077930-MC74VHC4316DG
Ultra Librarian 3D Model Ultra Librarian MC74VHC4316DG CAD Model

Description

Product Overview: MC74VHC4316DG from ON Semiconductor

The MC74VHC4316DG is a high-performance, quad analog switch integrated circuit designed and manufactured by ON Semiconductor. This advanced switch is crafted to deliver exceptional signal integrity and functionality for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • High Speed: The MC74VHC4316DG is designed to operate at high speeds, making it suitable for fast signal switching applications.
  • Low Power Consumption: This switch is optimized for low power consumption, making it ideal for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: It has a broad operating voltage range of 2V to 6V, providing flexibility in various power environments.
  • High Noise Immunity: Characterized by a VHC logic level, the device boasts high noise immunity, ensuring stable performance in electrically noisy conditions.
  • Low On Resistance: The MC74VHC4316DG features low on resistance, which minimizes signal attenuation and improves overall efficiency.

Applications

The MC74VHC4316DG is versatile and can be used in a multitude of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video switching
  • Communication systems
  • Data acquisition systems
  • Medical equipment

Package and Quality

The device is offered in a TSSOP-16 (DG) package, which provides a compact footprint suitable for space-constrained applications. The MC74VHC4316DG is also supported by ON Semiconductor's commitment to quality, ensuring reliability and performance consistency across various environmental conditions.

Summary

In summary, the MC74VHC4316DG from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a high-speed, low-power analog switch into their systems. Its wide voltage range, low on resistance, and high noise immunity make it a versatile component suitable for a broad spectrum of applications, all while being housed in a compact, surface-mount package.

You May Also Be Interested in

SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess