ON Semiconductor MC74VHC1GT04DTT1G Inverter
The MC74VHC1GT04DTT1G is a high-performance CMOS inverter integrated circuit from ON Semiconductor. This device is designed to deliver a logic-level conversion with high-speed operation while maintaining CMOS low-power dissipation. It is a single gate inverter that is fabricated with silicon gate CMOS technology, which ensures that it has superior switching characteristics and is highly tolerant of slower input rise and fall times.
Featuring a 5V tolerant input, the MC74VHC1GT04DTT1G can be used in mixed voltage applications, making it highly versatile for various digital circuits. It is capable of interfacing with 5V logic devices while operating at a VCC range of 2.0 to 5.5 volts. This wide operating range makes it suitable for battery-operated and low-voltage applications.
The inverter's output drive capability is optimized for the best possible performance, providing high current at the output stages, with a capability of driving 8 LSTTL loads. This feature makes the MC74VHC1GT04DTT1G an excellent choice for driving heavy loads in complex digital systems.
Noteworthy features of the MC74VHC1GT04DTT1G include:
- High speed: tPD = 3.8ns (typ) at VCC = 5V
- Low power dissipation: ICC = 1µA (max) at TA = 25°C
- Power down protection provided on inputs
- Low noise: VOLP = 0.8V (max)
- Pin and function compatible with other standard logic families
- Supports live insertion and withdrawal (note specific conditions)
For ease of implementation, the MC74VHC1GT04DTT1G comes in a space-saving SOT-23-5 package, which is ideal for applications where space is at a premium. It is also characterized for operation from -55°C to +125°C, ensuring reliability across a broad range of environmental conditions.
Whether you're designing high-speed logic circuits, interfacing different logic levels, or simply need a reliable inverter for your digital applications, the MC74VHC1GT04DTT1G from ON Semiconductor is an excellent choice that combines performance, power efficiency, and versatility in a compact footprint.