EN
  • EN
  • DE

MC74VHC157DR2G

Part No MC74VHC157DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX 2IN 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 106633-MC74VHC157DR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC157DR2G CAD Model

Description

ON Semiconductor MC74VHC157DR2G: A High-Speed Quad 2-Input Multiplexer

The ON Semiconductor MC74VHC157DR2G is a state-of-the-art high-speed Quad 2-Input Multiplexer that belongs to the VHC family of components known for their low power consumption and high noise immunity. This device is designed to work optimally in a wide range of applications, from consumer electronics to complex industrial systems. The MC74VHC157DR2G is a versatile component that provides users with the capability to select one of two input signals for each output, making it an ideal choice for data routing, signal gating, and multiplexing tasks.

Key Features

  • Logic Type: 2-Input Multiplexer
  • Number of Circuits: Four
  • Output Current: High Speed with 5.2 mA output drive at 5V
  • Supply Voltage Range: 2V to 5.5V, accommodating a variety of logic levels and providing flexibility in interfacing with different logic families
  • Operating Temperature Range: -55°C to +125°C, ensuring reliability in extreme conditions
  • Logic Case Style: SOIC
  • No. of Pins: 16
  • Propagation Delay Time: Fast propagation delay times, enhancing the performance of high-speed operations
  • IC Output Type: Complementary outputs which can be used for differential signaling or as an inverted output

Applications

The MC74VHC157DR2G is suitable for a wide array of applications, including but not limited to:

  • Data routing and signal gating in communication systems
  • Function generators in test equipment
  • Control signal multiplexing in embedded systems
  • Audio and video switching in consumer electronics
  • Address and data multiplexing in computer systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC74VHC157DR2G is no exception. This component is built to meet stringent quality standards, ensuring high reliability and performance. The device is available in a small-outline integrated circuit (SOIC) package, which provides a compact footprint while still offering ease of integration into various circuit designs.

In summary, the ON Semiconductor MC74VHC157DR2G multiplexer is an essential component for designers looking for a reliable, high-performance solution to manage multiple input signals within their electronic designs. Its wide voltage range, high-speed operation, and robust temperature tolerance make it a versatile choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3060 $58.1400
460+ $0.2511 $115.5060
715+ $0.2432 $173.8880
985+ $0.2354 $231.8690
1,270+ $0.2275 $288.9250
1,700+ $0.2040 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess