EN
  • EN
  • DE

MC74VHC157DR2

Part No MC74VHC157DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC74VHC157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883772-MC74VHC157DR2
Ultra Librarian 3D Model Ultra Librarian MC74VHC157DR2 CAD Model

Description

ON Semiconductor MC74VHC157DR2 Quad 2-Input Multiplexer

The MC74VHC157DR2 is a high-performance, quad 2-input multiplexer from ON Semiconductor, designed to operate at 2V to 5.5V with a significant feature of low power dissipation. This multiplexer is a part of the VHC family of products, which are known for their high noise immunity and low power consumption, making them suitable for a wide range of applications in modern electronic systems.

The device is composed of four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), and an individual enable input (E). The select input (S) determines which of the data inputs A or B is connected to the corresponding output Y.

Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC74VHC157DR2 offers a robust design that ensures high-speed operation while maintaining the CMOS low power dissipation. Its fast switching characteristics and the ability to drive 50 ohm transmission lines make it ideal for use in high-frequency signal routing applications.

The device is provided in a compact SOIC-16 package, which allows for efficient use of board space in dense circuit designs. The MC74VHC157DR2 is characterized for operation from -55°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Key features of the MC74VHC157DR2 include:

  • High Speed: Typical tpd of 4.5ns at VCC = 5V
  • Low Power Dissipation: ICC is 2µA maximum at TA = 25°C
  • High Noise Immunity: VNIH = VNIL = 28% VCC minimum
  • Power Down Protection Provided on Inputs
  • Low Noise: VOLP = 0.8V maximum
  • Pin and Function Compatible with Other Standard Logic Families
  • Latch-up Performance Exceeds 300mA
  • ESD Performance: HBM > 2000V; Machine Model > 200V

The MC74VHC157DR2 multiplexer is an excellent choice for applications requiring the selection of multiple data sources to a single output line, such as data routing in communication systems, signal gating, and function generation. Its low power consumption and high-speed operation also make it suitable for battery-operated and portable devices.

For designers and engineers looking for a reliable and efficient multiplexer solution, the MC74VHC157DR2 from ON Semiconductor offers a compelling combination of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3249 $58.4820
435+ $0.2667 $116.0145
675+ $0.2583 $174.3525
925+ $0.2499 $231.1575
1,200+ $0.2416 $289.9200
1,600+ $0.2167 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess