EN
  • EN
  • DE

MC74VHC139DTR2G

Part No MC74VHC139DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DEMUX DUAL 2-4 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 022811-MC74VHC139DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC139DTR2G CAD Model

Description

The ON Semiconductor MC74VHC139DTR2G is a high-performance, dual 2-to-4 decoder/demultiplexer integrated circuit, designed to operate at a wide range of supply voltages with significant power efficiency. Fabricated with advanced silicon-gate CMOS technology, it achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation.

Key Features

  • High-Speed Operation: The device is capable of fast response times, making it suitable for high-speed data processing applications.
  • Low Power Consumption: It operates with minimal power dissipation, a hallmark of CMOS technology, thus making it ideal for battery-operated and power-sensitive devices.
  • Wide Operating Voltage Range: The MC74VHC139DTR2G is functional over a broad voltage range from 2V to 5.5V, providing design flexibility across various voltage levels.
  • High Noise Immunity: Characteristic of VHC devices, it exhibits enhanced noise immunity, ensuring reliable operation in electrically noisy environments.
  • Multiple Package Options: It is available in TSSOP-16 package, which is suitable for surface-mount technology (SMT), optimizing board space.

Applications

The versatility of the MC74VHC139DTR2G makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Memory decoding or data routing applications
  • Control systems for industrial processes
  • Communication systems and telecommunication devices
  • Consumer electronics such as gaming consoles and personal computers
  • Automotive electronics and control units

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC74VHC139DTR2G is no exception. It is designed and tested to meet the stringent requirements of the semiconductor industry, ensuring a reliable performance for critical applications.

Environmental Compliance

The MC74VHC139DTR2G complies with environmental standards, including RoHS and Pb-Free, reflecting ON Semiconductor's dedication to environmental sustainability while providing state-of-the-art electronic components.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess