EN
  • EN
  • DE

MC74VHC139DR2G

Part No MC74VHC139DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DCODER/DMUX DUAL 2-4 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1009864-MC74VHC139DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC139DR2G CAD Model

Description

ON Semiconductor MC74VHC139DR2G Dual 2-to-4 Line Decoder/Demultiplexer

The ON Semiconductor MC74VHC139DR2G is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit that is part of the VHC (Very High-Speed CMOS) family. This component is designed to provide efficient decoding and demultiplexing capabilities with a focus on applications requiring high speed, low power consumption, and noise immunity. The MC74VHC139DR2G is an essential building block in digital systems where it is necessary to convert binary information from n input lines to a maximum of 2^n unique output lines.

Featuring two individual 2-to-4 decoders, each with its own address input (A and B), enable input (G), and four mutually exclusive outputs (Y0 to Y3), the MC74VHC139DR2G can be used in a wide range of applications, including memory decoding, data routing, and control signal generation. When the enable input is high, all outputs are forced low. The device selects one of the four output lines by decoding the two binary select inputs, allowing one output to go high while the others remain low.

The MC74VHC139DR2G operates over a broad voltage range of 2.0V to 5.5V and is characterized for operation from -55°C to +125°C, making it suitable for automotive, industrial, and consumer applications. The device is fabricated using silicon gate CMOS technology, which ensures high speed while maintaining CMOS low power dissipation.

ON Semiconductor's commitment to quality is evident in the MC74VHC139DR2G's design, which includes inputs and outputs on opposite sides of the package to facilitate easier routing of PCBs. The device is available in a small outline package (SOIC-16), which is ideal for space-constrained applications. Additionally, the MC74VHC139DR2G is fully compatible with TTL logic levels, ensuring easy integration into mixed-technology systems.

For designers looking for a reliable and efficient solution for their decoding and demultiplexing needs, the ON Semiconductor MC74VHC139DR2G offers a perfect balance of performance, power efficiency, and versatility in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess