EN
  • EN
  • DE

MC74VHC139DR2

Part No MC74VHC139DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DMUX DUAL 2-4 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74VHC139
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219894-MC74VHC139DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHC139DR2 CAD Model

Description

ON Semiconductor MC74VHC139DR2 Dual 2-to-4 Decoder/Demultiplexer

The ON Semiconductor MC74VHC139DR2 is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit designed to meet the needs of modern digital systems. This device is part of the VHC (Very High-Speed CMOS) family, which is renowned for its low power consumption and high-speed operation. The MC74VHC139DR2 is ideal for applications where efficient data routing is essential, such as in multiplexing, address decoding for memory and I/O port mapping, and various control functions in digital systems.

The MC74VHC139DR2 features two individual 2-to-4 decoders, each with its own address inputs (A and B), an enable input (G), and four mutually exclusive outputs (Y0 to Y3). When the enable input is held low, the decoder is active, and the outputs will reflect the inverse of the corresponding binary address presented at the inputs. If the enable input is high, all outputs will be held low, effectively disabling the decoder.

This device is fabricated with silicon gate CMOS technology, which provides the benefit of operating with a lower power supply while maintaining high speed. It operates over a wide voltage range of 2.0V to 5.5V, making it compatible with TTL, LVCMOS, and LVTTL logic levels. This versatility allows for easy integration into various system designs without the need for level shifting or interface circuitry.

ON Semiconductor's MC74VHC139DR2 comes in a compact SOIC-16 package, which is space-saving and suitable for automated surface-mount assembly processes. Its improved latch-up immunity and ESD protection features ensure robust performance and reliability in harsh electrical environments. The device also has a balanced propagation delay and transition times, which contributes to its excellent operation speed.

In summary, the ON Semiconductor MC74VHC139DR2 is a versatile and efficient solution for systems requiring reliable and fast data decoding or demultiplexing. Its compatibility with multiple logic levels, low power consumption, and high-speed operation make it a superior choice for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess