EN
  • EN
  • DE

MC74VCXH16240DT

Part No MC74VCXH16240DT
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077912-MC74VCXH16240DT
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VCXH16240DT CAD Model

Description

ON Semiconductor MC74VCXH16240DT Product Overview

The ON Semiconductor MC74VCXH16240DT is a high-performance, 16-bit buffer and line driver designed for use in systems that require low voltage and low power consumption without sacrificing speed and performance. This integrated circuit is part of the VCXH family, which is known for its versatility in voltage interfacing and level shifting in multi-voltage systems.

Constructed with advanced CMOS technology, the MC74VCXH16240DT operates at a nominal voltage of 3.3V, but it is tolerant to 5V inputs, making it highly suitable for mixed-voltage environments. It is designed to have a high drive current of ±24mA at the outputs, ensuring strong signal integrity and the ability to drive heavy loads.

Featuring a 16-bit wide format, this buffer and line driver can be used to increase the drive strength of bus lines or to isolate the bus capacitance, allowing for improved system performance. Its high-speed propagation delay and output transition time are optimized for high-speed signal processing, which is essential for modern digital applications.

The MC74VCXH16240DT is equipped with multiple features that enhance its functionality and reliability. It includes bus-hold circuitry on all inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs remain at a valid logic level when open. Additionally, the device offers power-off high impedance inputs and outputs, which prevent unintended signal propagation and reduce power consumption when the device is turned off.

With its low on-resistance, the MC74VCXH16240DT ensures minimal signal distortion and reduced power dissipation. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

The MC74VCXH16240DT is packaged in a TSSOP-48 (Thin Shrink Small Outline Package), which provides a space-saving footprint while allowing for efficient thermal performance and ease of PCB layout. This makes it an ideal choice for a broad range of applications, including communication systems, data processing, and high-speed interfacing in both industrial and consumer electronics.

Overall, the ON Semiconductor MC74VCXH16240DT is a robust and versatile component that offers a blend of speed, power efficiency, and reliability, making it a valuable addition to any high-performance digital system.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess