EN
  • EN
  • DE

MC74VCX16240DT

Part No MC74VCX16240DT
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077911-MC74VCX16240DT
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VCX16240DT CAD Model

Description

ON Semiconductor MC74VCX16240DT Product Overview

The MC74VCX16240DT is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed signal transmission while maintaining low power consumption. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this device is built to deliver both speed and efficiency for a wide range of applications.

Key Features

  • Advanced High-Speed CMOS Technology: The MC74VCX16240DT incorporates advanced CMOS technology to provide high-speed operation without sacrificing power efficiency.
  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage logic levels in modern digital systems.
  • High Drive Capability: With a 24mA balanced output drive at 3.3V, this device can drive a variety of loads while maintaining signal integrity.
  • Power-Off Protection: Inputs and outputs are designed to tolerate up to 5.5V, providing protection against inadvertent power-off scenarios.
  • LVTTL Compatible: The MC74VCX16240DT is compatible with LVTTL levels, ensuring seamless integration with legacy systems as well as newer technologies.
  • Multiple Package Options: Available in a TSSOP-48 package, it offers a compact footprint for space-constrained applications.

Performance and Applications

The MC74VCX16240DT is optimized for high-speed data transmission, which makes it an ideal choice for communication systems, computing interfaces, and advanced bus termination schemes. Its robust design allows for improved signal quality and reduced electromagnetic interference (EMI), which is critical in high-speed digital circuits.

Due to its versatile nature, the MC74VCX16240DT can be used in a variety of digital applications, including:

  • Memory interfacing
  • Data switching networks
  • Signal buffering in servers and telecom equipment
  • Bus management in multi-processor systems

With its combination of high-speed operation, low power consumption, and compatibility with various logic levels, the ON Semiconductor MC74VCX16240DT is a reliable and efficient solution for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess