EN
  • EN
  • DE

MC74LVXT8053DTR2

Part No MC74LVXT8053DTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Single Supply Voltage (V+) 2 V to 6 V
-3db Bandwidth 120MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 224092-MC74LVXT8053DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LVXT8053DTR2 CAD Model

Description

ON Semiconductor MC74LVXT8053DTR2 Overview

The MC74LVXT8053DTR2 is a versatile, high-performance dual 2-channel multiplexer/demultiplexer from ON Semiconductor. This integrated circuit is part of the high-speed CMOS family and is designed to operate with a broad range of power supplies, from 2.7V to 3.6V. It is particularly suitable for applications where low power consumption and high-speed operation are paramount.

Key Features

  • Low Voltage Operation: The device is optimized for 3.3V power supply but can function with a supply voltage range of 2.7V to 3.6V, making it versatile for various low-voltage applications.
  • High-Speed Performance: With its fast switching capabilities, the MC74LVXT8053DTR2 is ideal for high-speed data routing and signal processing tasks.
  • Low Power Consumption: The low power requirements of the device help in reducing the overall power consumption of the system, thereby enhancing battery life in portable devices.
  • Improved Signal Integrity: The device features low ON resistance and crosstalk between switches, ensuring that signals are transmitted with high fidelity.
  • Multiple Configuration Options: It can be used as a dual 2-channel multiplexer or a single 4-channel multiplexer, providing flexibility in circuit design.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The MC74LVXT8053DTR2 is ideal for a variety of applications, including:

  • Signal routing in communication systems
  • Audio and video switching
  • Data acquisition systems
  • Analog and digital multiplexing
  • Function generators
  • Computer peripheral switching

Package and Quality

The device comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. ON Semiconductor is known for its commitment to quality, and the MC74LVXT8053DTR2 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance.

Overall, the MC74LVXT8053DTR2 from ON Semiconductor is a reliable and efficient solution for designers looking for a high-speed, low-power multiplexer/demultiplexer for their next project.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess