ON Semiconductor MC74LVXT8051DTRG
The ON Semiconductor MC74LVXT8051DTRG is a versatile single-pole, eight-throw analog switch (SP8T) that is part of the high-performance BiCMOS series. This analog multiplexer/demultiplexer integrates the latest technology to provide a device that features low ON resistance and low OFF leakage current. It is an ideal choice for applications that demand minimal propagation delay and glitch-free switching.
With a wide operating voltage range of 2.7V to 3.6V, the MC74LVXT8051DTRG is designed to support the needs of low-voltage operations, making it suitable for battery-operated devices and low-power applications. The device also offers a high degree of flexibility due to its bidirectional switches, which can handle both analog and digital signals, allowing it to be used in a variety of signal routing functions.
The MC74LVXT8051DTRG is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. This makes it well-suited for industrial, automotive, and consumer electronics where temperature extremes are a concern.
Key features of the MC74LVXT8051DTRG include:
- Low ON resistance: Ensures minimal signal distortion and power loss.
- Low crosstalk between switches: Provides excellent signal isolation, crucial for applications involving sensitive or high-frequency signals.
- Fast switching speeds: Enables quick signal routing, reducing latency in critical applications.
- Low power consumption: Maximizes battery life and reduces thermal dissipation.
- High ESD tolerance: Offers robust protection against electrostatic discharge, enhancing the longevity and reliability of the device.
- Logical control of each switch: Simplifies the integration into digital systems.
The device is packaged in a TSSOP-16 (thin shrink small outline package), which is compact and offers a small footprint for space-constrained applications. The MC74LVXT8051DTRG's package is also designed for optimal thermal performance and is compatible with standard surface-mount technology (SMT), facilitating easy integration into PCB designs.
In summary, the ON Semiconductor MC74LVXT8051DTRG is a high-quality analog switch that provides reliable, high-speed switching capabilities for a wide range of applications, from audio and video signal routing to data acquisition systems and beyond. Its low-voltage operation and robust feature set make it a top choice for designers looking for a switch that combines performance, flexibility, and efficiency.