EN
  • EN
  • DE

MC74LVXT4066DR2G

Part No MC74LVXT4066DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 20 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
-3db Bandwidth 160MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 120887-MC74LVXT4066DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4066DR2G CAD Model

Description

ON Semiconductor MC74LVXT4066DR2G: High-Performance Analog Switch

The MC74LVXT4066DR2G is a state-of-the-art analog switch integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This versatile device is designed to deliver high performance in a wide range of applications, from signal routing to data acquisition systems. The MC74LVXT4066DR2G is a part of the LVXT family, which is well known for its low-voltage operation and excellent switching characteristics.

Constructed with silicon gate CMOS technology, the MC74LVXT4066DR2G offers a quad bilateral switch functionality, which enables the connection or disconnection of analog signals or digital signals up to the supply rail. Each switch is independently controlled by its own control signal, giving users the flexibility to manage multiple signals within their electronic designs.

Key features of the MC74LVXT4066DR2G include a wide operating voltage range of 2.5V to 5.5V, making it suitable for various low-voltage applications. It also boasts low ON resistance, typically around 5 ohms at 5V, which ensures minimal signal distortion and power loss through the switch. Additionally, the device is characterized by fast switching speeds, with a typical turn-on and turn-off time of 4ns at 5V, which is crucial for high-speed signal processing applications.

The MC74LVXT4066DR2G is available in a small-outline package (SOIC) with a 14-pin configuration, ensuring a compact footprint on printed circuit boards (PCBs). This packaging is ideal for space-constrained designs, allowing for efficient use of PCB real estate while still providing excellent electrical performance.

ON Semiconductor's commitment to quality and reliability is evident in the MC74LVXT4066DR2G. It is designed to meet stringent industrial standards, ensuring robust performance even in harsh environments. Whether used in telecommunications, instrumentation, or consumer electronics, the MC74LVXT4066DR2G is an excellent choice for designers looking for a high-quality, reliable analog switch.

In summary, the MC74LVXT4066DR2G from ON Semiconductor is a high-performance analog switch that offers low-voltage operation, low ON resistance, fast switching speeds, and a compact SOIC package. Its versatility and reliability make it an ideal component for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess