EN
  • EN
  • DE

MC74LVXT4053DTRG

Part No MC74LVXT4053DTRG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
Dual Supply Voltage(V±) ±2.5 V to 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 116379-MC74LVXT4053DTRG
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4053DTRG CAD Model

Description

ON Semiconductor MC74LVXT4053DTRG Analog Multiplexer/Demultiplexer

The MC74LVXT4053DTRG is a versatile and high-performance analog multiplexer/demultiplexer integrated circuit brought to you by ON Semiconductor. This device is part of the LVXT family, which is known for its low-voltage operation and exceptional signal handling capabilities. The MC74LVXT4053DTRG is designed for analog or digital multiplexing and demultiplexing applications, making it an ideal choice for a wide range of electronic systems.

This IC features a triple 2-channel configuration, which allows users to select one of two inputs to be passed to the output for each section. With a total of three separate switches, it provides designers with the flexibility to route signals in complex circuit designs efficiently. The MC74LVXT4053DTRG operates over a broad voltage range from 2.5V to 5.5V, catering to the needs of low-voltage systems while maintaining compatibility with TTL levels.

The device boasts a low ON resistance, ensuring minimal signal distortion and high fidelity in signal switching applications. The ON resistance is also matched between switches and remains flat over the specified signal range, which is critical for maintaining signal integrity. Additionally, the MC74LVXT4053DTRG features low crosstalk between multiplexer channels, which is essential for applications where signal isolation is paramount.

ON Semiconductor has packaged the MC74LVXT4053DTRG in a TSSOP-16 package, which is compact and suitable for space-constrained applications. The device also supports a wide operating temperature range, making it reliable for use in various environmental conditions.

With its fast switching speeds, low power consumption, and high noise immunity, the MC74LVXT4053DTRG is an excellent choice for sample and hold circuits, analog-to-digital conversion, communication systems, data acquisition systems, and many other applications that require high-quality analog switching. Designers looking for a robust and flexible solution for their multiplexing and demultiplexing needs will find the MC74LVXT4053DTRG from ON Semiconductor to be an exceptional component to meet their requirements.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess