EN
  • EN
  • DE

MC74LVX8051DR2G

Part No MC74LVX8051DR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
-3db Bandwidth 80MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 111441-MC74LVX8051DR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX8051DR2G CAD Model

Description

ON Semiconductor MC74LVX8051DR2G Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74LVX8051DR2G is a high-performance, single-pole, eight-throw analog multiplexer/demultiplexer with digital select inputs. This versatile component is fabricated with silicon gate CMOS technology, ensuring low power consumption while maintaining a broad voltage range and high-speed operation. It is an ideal choice for a variety of applications, including signal gating, chopper, modulator/demodulator, and CMOS logic implementation.

Key Features

  • Voltage Range: The MC74LVX8051 operates with a wide voltage range from 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low Power Consumption: With its CMOS technology, it boasts a significantly reduced power consumption, which is critical for power-sensitive applications.
  • High-Speed Operation: The device offers fast switching characteristics, with a typical tpd of 4.5ns at 5V, ensuring efficient performance in high-speed systems.
  • High On-Off Output Voltage Ratio: The MC74LVX8051 provides a high degree of signal integrity with a high on-off output voltage ratio, which is essential for clear signal transmission.
  • Low Crosstalk Between Switches: The device is designed to minimize interference, allowing for accurate and reliable signal routing.
  • Individual Switch Controls: Each switch is controlled by its respective select input, granting precise control over signal path configuration.
  • Industry Standard SOIC-16 Package: The MC74LVX8051DR2G comes in a compact SOIC-16 package, which is widely accepted and easy to integrate into various designs.

Applications

The flexibility and performance of the MC74LVX8051DR2G make it an excellent choice for a broad spectrum of applications, including:

  • Signal routing in analog/digital multiplexing and demultiplexing
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Audio and video switching

With its robust feature set and ON Semiconductor's commitment to quality, the MC74LVX8051DR2G stands out as a reliable and efficient solution for your analog signal switching needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess