EN
  • EN
  • DE

MC74LVX8051D

Part No MC74LVX8051D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LVX8051
Standard Package 1,902 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637163-MC74LVX8051D
Ultra Librarian 3D Model Ultra Librarian MC74LVX8051D CAD Model

Description

The MC74LVX8051D from ON Semiconductor is a high-performance silicon-gate CMOS analog multiplexer/demultiplexer with low-voltage operation. This versatile component is a single 8-channel multiplexer/demultiplexer that is designed to provide high-speed, low-power operation and is a crucial element in a wide range of electronic applications, from signal routing to data acquisition systems.

Key Features

  • Low Voltage Operation: The MC74LVX8051D operates at a low voltage range of 2.5V to 5.5V, making it suitable for battery-operated and portable devices.
  • High Speed: With its fast propagation delay, this multiplexer/demultiplexer ensures quick response times, which is essential for high-speed signal processing.
  • Low Power Consumption: It is designed for low power consumption, thereby extending battery life in portable applications and reducing power costs in stationary installations.
  • Improved Signal Integrity: The device provides low ON resistance and high OFF isolation, which translates to improved signal integrity and reduced cross-talk.
  • Wide Operating Temperature Range: The component can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The MC74LVX8051D is used in various applications where efficient signal routing is necessary. These include:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5V to 5.5V
On Resistance (RON) Typically 5Ω at VCC = 4.5V
Operating Temperature -55°C to +125°C
Package Type SOIC-16

The MC74LVX8051D from ON Semiconductor is an essential component for designers looking for a reliable and efficient solution to manage multiple analog signals within their electronic systems. Its robust feature set ensures performance and flexibility across a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess