EN
  • EN
  • DE

MC74LVX138DTR2G

Part No MC74LVX138DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3-8 LINE ADV 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 044554-MC74LVX138DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX138DTR2G CAD Model

Description

The ON Semiconductor MC74LVX138DTR2G is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer integrated circuit that is part of ON Semiconductor's advanced LVX family. This device is designed to provide efficient solutions for a wide range of digital applications, particularly where low power consumption and high speed are paramount.

The MC74LVX138DTR2G operates with a voltage range of 2.7V to 3.6V, making it ideal for interfacing with 3.3V logic systems. Its low voltage operation also ensures reduced power consumption, which is critical for battery-operated portable devices. The device features a high drive capability and is capable of driving 50Ω transmission lines, which makes it suitable for use in telecommunications and high-speed data processing applications.

This decoder/demultiplexer features three binary select inputs (A, B, and C) and an enable input that facilitates the easy connection of multiple devices. When the enable input is high, all outputs are forced to a low state. The MC74LVX138DTR2G is capable of demultiplexing one of eight lines based on the input select lines. This makes it an excellent choice for implementing memory chip select functions, address decoding, and data routing applications.

The device comes in a TSSOP-16 package, which is characterized by its compact footprint and suitability for surface mount technology (SMT). This package type is advantageous for space-constrained applications and allows for higher density mounting on PCBs. Moreover, the MC74LVX138DTR2G is fabricated with advanced CMOS technology, which provides for the low power dissipation yet retains the ability to operate at high speeds.

ON Semiconductor is known for its commitment to environmental sustainability, and the MC74LVX138DTR2G is no exception. It is fully compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment ensures that the product is not only high-performing but also environmentally friendly.

In summary, the MC74LVX138DTR2G from ON Semiconductor is a versatile, low-voltage, high-speed 3-to-8 line decoder/demultiplexer that is designed to meet the needs of modern digital systems. Its low power consumption, ability to drive heavy loads, and compact packaging make it an excellent choice for a variety of applications in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3485 $59.2450
405+ $0.2860 $115.8300
630+ $0.2771 $174.5730
865+ $0.2681 $231.9065
1,115+ $0.2592 $289.0080
1,495+ $0.2324 $347.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess