EN
  • EN
  • DE

MC74LS32D

Part No MC74LS32D
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 224047-MC74LS32D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LS32D CAD Model

Description

ON Semiconductor MC74LS32D Quad 2-Input OR Gate

The ON Semiconductor MC74LS32D is a high-performance integrated circuit that embodies a Quad 2-Input OR Gate in a single package. This device is fabricated with Low Power Schottky technology, which ensures optimal power consumption and speed performance. The MC74LS32D is designed to operate over a wide range of power supply voltages, from 4.75V to 5.25V, with a typical voltage of 5V, making it compatible with TTL power environments.

The MC74LS32D features four independent OR gates, each with two inputs. The OR gate is a fundamental digital logic gate that outputs a high level (1) when any of its inputs are high, and a low level (0) when all of its inputs are low. This device is commonly used in various digital circuits to perform logical addition, where the presence of at least one high input will result in a high output.

With its standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) packaging, the MC74LS32D is easy to integrate into a wide range of electronic systems. Its pin configuration is industry-standard, which allows for drop-in replacement and compatibility with other devices in the same category.

Key features of the MC74LS32D include:

  • Low power consumption characteristic of Low Power Schottky (LPS) technology.
  • High noise immunity, which is crucial for reliable operation in electrically noisy environments.
  • Typical propagation delay times as low as 9ns, providing high-speed operation that is essential for modern digital applications.
  • Output current capability of 8mA, which is suitable for driving multiple loads or interfacing with other logic devices.

The ON Semiconductor MC74LS32D is an ideal choice for applications requiring basic logic operations, including digital computers, data processing equipment, control systems, and more. Its robust design ensures long-term reliability, while its LPS technology offers the benefits of reduced power consumption and increased speed, making it a versatile component for any digital logic designer's toolkit.

Whether you're designing a new system or troubleshooting an existing one, the MC74LS32D from ON Semiconductor provides the logical functionality and performance needed for a wide array of digital applications.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.7539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess