EN
  • EN
  • DE

MC74LS273DW

Part No MC74LS273DW
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 224045-MC74LS273DW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LS273DW CAD Model

Description

Product Overview: MC74LS273DW

The MC74LS273DW is a high-quality integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry. This device is a member of the low-power Schottky family, known for its combination of high speed and low power consumption. The MC74LS273DW is an octal D-type flip-flop with a clear feature, designed for use in a wide range of digital applications including data storage, transfer, and communication systems.

Key Features

  • Octal D-Type Flip-Flop: The MC74LS273DW contains eight edge-triggered flip-flops, all of which have individual D-type inputs and Q outputs.
  • Direct Clear Input: A single input can clear all flip-flops simultaneously, ensuring that the system can be quickly reset when necessary.
  • Low Power Schottky Technology: This technology offers a balanced trade-off between speed and power consumption, making it suitable for high-speed operations while maintaining low power usage.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial applications.
  • Surface Mount Package: The MC74LS273DW comes in a surface mount package, which is ideal for modern printed circuit board designs where space is at a premium.
    • Applications

      The versatility of the MC74LS273DW makes it an excellent choice for various applications. It is commonly used in:

      • Buffer storage
      • Data storage and transfer systems
      • Control registers
      • System reset functions

      Quality and Reliability

      ON Semiconductor is committed to delivering high-quality products. The MC74LS273DW is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. With ON Semiconductor's reputation for quality, users can trust this component for their electronic designs.

      Conclusion

      The MC74LS273DW from ON Semiconductor is an essential building block for designers looking for a reliable and efficient octal D-type flip-flop. Its low power consumption, high-speed operation, and robust design make it a smart choice for a wide array of digital applications. Whether it's for data storage, system control, or communication, the MC74LS273DW brings performance and reliability to the table.

You May Also Be Interested in

Omron
Need more? Email Us
EliteMT
Lowest to $2.1853
EliteMT
Lowest to $3.4246
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $3.2617
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess