EN
  • EN
  • DE

MC74LCX139DR2

Part No MC74LCX139DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer With 5V-Tolerant Inputs | IC DECODER/DEMUX DUAL 2-4 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LCX139
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219711-MC74LCX139DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX139DR2 CAD Model

Description

ON Semiconductor MC74LCX139DR2 Dual 2-to-4 Line Decoder/Demultiplexer

The MC74LCX139DR2 from ON Semiconductor is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit that is designed to address the needs of high-speed memory decoders or data transmission systems. This versatile component is fabricated with an advanced CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

This decoder/demultiplexer is capable of converting two binary inputs into one of four mutually exclusive outputs. Each half of the device operates independently, with an active LOW enable input controlling whether the respective decoder is active or inactive. When the enable input is LOW, the decoder functions and the outputs will change based on the data on the input pins. Conversely, when the enable input is HIGH, all the outputs for that half of the device are forced to a HIGH state.

The MC74LCX139DR2 features 5V tolerant inputs, which allow for interface with 5V systems even when operating at a lower voltage, thus providing a high degree of flexibility in mixed-voltage systems. The operating voltage range is from 2.0V to 3.6V, which allows for use in various applications, from battery-powered devices to industrial systems that require lower power consumption and high-speed operation.

The device is offered in a small-outline package (SOIC), specifically in an 8-pin format (suffix DR2), which makes it suitable for space-constrained applications. It also provides guaranteed latch-up protection, which enhances the robustness of the device in environments where electronic devices might be subject to high static charges or other electrical transients.

Its fast propagation delay times and minimized power consumption make the MC74LCX139DR2 an excellent choice for implementing decoding functions in high-speed computing, telecommunications, and networking equipment. Furthermore, its compatibility with existing CMOS technologies enables it to be used in modern digital systems without requiring significant redesign or changes to the power supply architecture.

Overall, the MC74LCX139DR2 from ON Semiconductor is a reliable and efficient solution for system designers looking to optimize their high-speed digital applications with a dual 2-to-4 line decoder/demultiplexer that combines low power consumption with high-speed operation.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess